ASTM International - ASTM D2842-12

Standard Test Method for Water Absorption of Rigid Cellular Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 10
ICS Code (Cellular materials): 83.100
significance And Use:

5.1 The purpose of this test method is to provide a means for comparing relative water absorption tendencies between different cellular plastics. It is intended for use in specifications, product... View More

scope:

1.1 This test method covers the determination of the water absorption of rigid cellular plastics by measuring the change in buoyant force resulting from immersion under a 5.1-cm (2-in.) head of water for the specified immersion period of 96 h.

1.2 This test method describes two procedures that shall be used to measure the change in buoyant force. Procedure A shall be used for materials that either experience rapid water absorption or that show an increase in volume during the exposure period, or both. Materials that do not exhibit either of these characteristics shall be evaluated by Procedure B.

1.3 For specific applications, immersion periods varying from the normal 96-h test requirement shall be agreed upon between the manufacturer and the purchaser.

1.4 The values stated in SI units are to be regarded as the standard.

Document History

April 1, 2025
Standard Test Method for Water Absorption of Rigid Cellular Plastics
5.1 The purpose of this test method is to provide a means for comparing relative water absorption tendencies between different cellular plastics. It is intended for use in specifications, product...
May 1, 2019
Standard Test Method for Water Absorption of Rigid Cellular Plastics
5.1 The purpose of this test method is to provide a means for comparing relative water absorption tendencies between different cellular plastics. It is intended for use in specifications, product...
ASTM D2842-12
October 1, 2012
Standard Test Method for Water Absorption of Rigid Cellular Plastics
5.1 The purpose of this test method is to provide a means for comparing relative water absorption tendencies between different cellular plastics. It is intended for use in specifications, product...
November 1, 2006
Standard Test Method for Water Absorption of Rigid Cellular Plastics
1.1 This test method covers the determination of the water absorption of rigid cellular plastics by measuring the change in buoyant force resulting from immersion under a 5.1-cm (2-in.) head of water...
November 10, 2001
Standard Test Method for Water Absorption of Rigid Cellular Plastics
1.1 This test method covers the determination of the water absorption of rigid cellular plastics by measuring the change in buoyant force resulting from immersion under a 5.1-cm (2-in.) head of water...
November 10, 2001
Standard Test Method for Water Absorption of Rigid Cellular Plastics
1.1 This test method covers the determination of the water absorption of rigid cellular plastics by measuring the change in buoyant force resulting from immersion under a 5.1-cm (2-in.) head of water...
Advertisement