ASTM International - ASTM D4149-82(2012)
Standard Classification for Sampling Phytoplankton in Surface Waters (Withdrawn 2020)
| Organization: | ASTM International |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Water of natural resources): | 13.060.10 |
significance And Use:
4.1 Because of the direct association of phytoplankton with the water and the water masses that move in response to wind-or-gravity-gene
scope:
1.1 This classification covers both qualitative and quantitative techniques that are used commonly for the collection of phytoplankton. The particular techniques that are used during an investigation are dependent upon the study objectives. Of additional importance in the selection of a technique is the uneven distribution of organisms both temporally and spacially. This classification describes qualitative and quantitative ways of collecting phytoplankton from inland surface waters. Specifically, qualitative samplers include conical tow nets and pumps; quantitative samplers include the Clarke-Bumpus plankton sampler, Juday plankton trap, water sampling bottles, and depth-integrating samplers.
Document History