ASTM International - ASTM A587-96(2012)
Standard Specification for Electric-Resistance-Welded Low-Carbon Steel Pipe for the Chemical Industry
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification2 covers electric-resistance-
1.2 Pipe ordered under this specification shall be suitable for severe forming operations involving flanging in all sizes and bending to close radii up to and including NPS 4.
1.3 This specification covers NPS 1/2 through 10, plus additional sizes. The corresponding outside diameters and wall thicknesses for NPS 1/2 through 10 are listed in Table 1, as are the dimensions for the additional sizes.
Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size." TABLE 1 Tolerance for Outside Diameter and Wall Thickness
| NPS Designator | Outside Diameter | Wall Thickness | |||||
| Min | Nom | Max | Min | Nom | Max | ||
| Inches | |||||||
| - | 0.8125 ± 0.004 | 0.095 | 0.103 | 0.111 | 0.129 | 0.140 | 0.151 |
|
1/2 | 0.840 ± 0.006 | 0.095 | 0.103 | 0.111 | 0.125 | 0.140 | 0.151 |
|
3/4 | 1.050 ±0.006 | 0.099 | 0.108 | 0.117 | 0.135 | 0.147 | 0.159 |
| - | 1.0625 ± 0.006 | 0.099 | 0.108 | 0.117 | 0.135 | 0.147 | 0.159 |
| - | 1.3125 ± 0.006 | 0.116 | 0.126 | 0.136 | 0.157 | 0.171 | 0.185 |
| 1 | 1.315 ± 0.006 | 0.116 | 0.126 | 0.136 | 0.157 | 0.171 | 0.185 |
| 1
1/4 | 1.660 ± 0.007 | 0.121 | 0.132 | 0.143 | 0.167 | 0.182 | 0.197 |
| - | 1.875 ± 0.008 | 0.127 | 0.138 | 0.149 | 0.175 | 0.190 | 0.205 |
| 1
1/2 | 1.900 ± 0.008 | 0.127 | 0.158 | 0.149 | 0.175 | 0.190 | 0.205 |
| 2 | 2.375 ± 0.010 | 0.135 | 0.147 | 0.159 | 0.191 | 0.208 | 0.225 |
| 3 | 3.500 ± 0.015 | 0.189 | 0.206 | 0.223 | 0.262 | 0.286 | 0.310 |
| 4 | 4.500 ± 0.017 | 0.207 | 0.226 | 0.245 | 0.295 | 0.322 | 0.349 |
| 6 | 6.625 ± .030 | 0.245 | 0.267 | 0.289 | 0.378 | 0.412 | 0.446 |
| 8 | 8.625 ± .040 | 0.282 | 0.308 | 0.334 | 0.438 | 0.478 | 0.518 |
| 10 | 10.750 ± .050 | 0.319 | 0.348 | 0.377 | 0.520 | 0.567 | 0.614 |
| Millimetres | |||||||
| - | 20.64 ± 0.10 | 2.41 | 2.62 | 2.82 | 3.28 | 3.56 | 3.84 |
|
1/2 | 21.30 ± 0.15 | 2.41 | 2.62 | 2.82 | 3.28 | 3.56 | 3.84 |
|
3/4 | 26.70 ± 0.15 | 2.51 | 2.74 | 2.97 | 3.43 | 3.73 | 4.04 |
| - | 26.99 ± 0.15 | 2.51 | 2.74 | 2.97 | 3.43 | 3.73 | 4.04 |
| - | 33.34 ± 0.15 | 2.95 | 3.20 | 3.45 | 3.99 | 4.34 | 4.70 |
| 1 | 33.40 ± 0.15 | 2.95 | 3.20 | 3.45 | 3.99 | 4.34 | 4.70 |
| 1
1/4 | 42.16 ± 0.18 | 3.07 | 3.35 | 3.63 | 4.24 | 4.62 | 5.00 |
| - | 47.63 ± 0.20 | 3.22 | 3.51 | 3.78 | 4.45 | 4.83 | 5.21 |
| 1
1/2 | 48.30 ± 0.020 | 3.22 | 3.51 | 3.78 | 4.45 | 4.83 | 5.21 |
| 2 | 60.33 ± 0.25 | 3.43 | 3.73 | 4.04 | 4.85 | 5.28 | 5.72 |
| 3 | 88.90 ± 0.38 | 4.80 | 5.23 | 5.66 | 6.66 | 7.26 | 7.87 |
| 4 | 114.30 ± 0.43 | 5.26 | 5.74 | 6.22 | 7.49 | 8.18 | 8.87 |
| 6 | 168.28 ± 0.76 | 6.22 | 9.32 | 7.34 | 9.60 | 10.47 | 11.33 |
| 8 | 219.08 ± 1.02 | 7.16 | 7.82 | 8.48 | 11.13 | 12.14 | 13.16 |
| 10 | 273.05 ± 1.27 | 8.10 | 8.84 | 9.58 | 13.21 | 14.40 | 15.60 |
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 The following precautionary caveat pertains only to the test method portion, Sections 6, 12, and 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers electric-resistance-
Document History