ASTM International - ASTM A795/A795M-08(2012)

Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2012
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in Table 1 and Table 2. Pipe having other wall thicknesses may be furnished provided such pipe complies with all other requirements of this specification and the outside diameter is as given in Table 2. Pipe ordered under this specification is intended for use in fire protection systems. The pipe may be bent, but it is not intended for bending made at ambient temperature wherein the inside diameter of the bend is less than twelve times the outside diameter of the pipe being bent (Note 2).

Note 1-The dimensionless designators NPS (nominal pipe size) and DN (nominal diameter) have been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size." TABLE 1 Dimensions, Weights, and Test Pressure For Light-Weight Fire Protection Pipe-Schedule 10A

NPS
Designator
DN
Designator
Outside Diameter Nominal Wall Thickness Weight Plain End Test Pressure
Furnace-Welded Seamless and
Electric-Resistance-Welded
in. mm in. mm lb/ft kg/m psi kPa psi kPa

3/4 

20 1.050 [26.7] 0.083 [2.11] 0.86 [1.28] 500 [3400] 700 [4800]
1 25 1.315 [33.4] 0.109 [2.77] 1.41 [2.09] 500 [3400] 700 [4800]
1

1/4 

32 1.660 [42.2] 0.109 [2.77] 1.81 [2.69] 500 [3400] 1000 [6900]
1

1/2 

40 1.900 [48.3] 0.109 [2.77] 2.09 [3.11] 500 [3400] 1000 [6900]
2 50 2.375 [60.3] 0.109 [2.77] 2.64 [3.93] 500 [3400] 1000 [6900]
2

1/2 

65 2.875 [73.0] 0.120 [3.05] 3.53 [5.26] 500 [3400] 1000 [6900]
3 80 3.500 [88.9] 0.120 [3.05] 4.34 [6.46] 500 [3400] 1000 [6900]
3

1/2 

90 4.000 [101.6] 0.120 [3.05] 4.98 [7.41] 500 [3400] 1200 [8300]
4 100 4.500 [114.3] 0.120 [3.05] 5.62 [8.37] 500 [3400] 1200 [8300]
5 125 5.563 [141.3] 0.134 [3.40] 7.78 [11.58]

B

B

1200 [8300]
6 150 6.625 [168.3] 0.134 [3.40] 9.30 [13.85]

B

B

1000 [6900]
8 200 8.625 [219.1] 0.188

C

[4.78] 16.96 [25.26]

B

B

800 [5500]
10 250 10.750 [273.1] 0.188

C

[4.78] 21.23 [31.62]

B

B

700 [4800]

A Schedule 10 corresponds to Schedule 10S as listed in ANSI B36.19 for NPS 3/4 through 6 [DN 20 through 150] only. B Furnace-welded pipe is not made in sizes larger than NPS 4 [DN 100]. C Not Schedule 10. TABLE 2 Dimensions, Weights, Test Pressures For Standard-Weight Fire Protection Pipe-Schedule 30 and Schedule 40

NPS
Designator
DN
Designator
Specified Outside
Diameter
Nominal Wall
Thickness

A

Weight Plain End Weight Threaded
and Coupled

B

Test Pressure
Furnace-Welded Seamless and
Electric-Resistance-Welded
in. mm in. mm lb/ft kg/m lb/ft kg/m psi kPa psi kPa

1/2 

15 0.840 [21.3] 0.109 [2.77] 0.85 [1.27] 0.85 [1.27] 700 [4800] 700 [4800]

3/4 

20 1.050 [26.7] 0.113 [2.87] 1.13 [1.69] 1.13 [1.68] 700 [4800] 700 [4800]
1 25 1.315 [33.4] 0.133 [3.38] 1.68 [2.50] 1.68 [2.50] 700 [4800] 700 [4800]
1

1/4 

32 1.660 [42.2] 0.140 [3.56] 2.27 [3.39] 2.28 [3.40] 1000 [6900] 1000 [6900]
1

1/2 

40 1.900 [48.3] 0.145 [3.68] 2.72 [4.05] 2.73 [4.07] 1000 [6900] 1000 [6900]
2 50 2.375 [60.3] 0.154 [3.91] 3.66 [5.45] 3.69 [5.50] 1000 [6900] 1000 [6900]
2

1/2 

65 2.875 [73.0] 0.203 [5.16] 5.80 [8.64] 5.83 [8.68] 1000 [6900] 1000 [6900]
3 80 3.500 [88.9] 0.216 [5.49] 7.58 [11.29] 7.62 [11.35] 1000 [6900] 1000 [6900]
3

1/2 

90 4.000 [101.6] 0.226 [5.74] 9.12 [13.58] 9.21 [13.71] 1200 [8300] 1200 [8300]
4 100 4.500 [114.3] 0.237 [6.02] 10.80 [16.09] 10.91 [16.25] 1200 [8300] 1200 [8300]
5 125 5.563 [141.3] 0.258 [6.55] 14.63 [21.79] 14.82 [22.07]

C

C

1200 [8300]
6 150 6.625 [168.3] 0.280 [7.11] 18.99 [28.29] 19.20 [28.60]

C

C

1200 [8300]
8 200 8.625 [219.1] 0.277

A

[7.04] 24.72 [36.82] 25.57 [38.09]

C

C

1200 [8300]
10 250 10.750 [273.1] 0.307

A

[7.80] 34.27 [51.05] 35.78 [53.29]

C

C

1000 [6900]

A NPS 1/2 through 6 [DN 15 through 150]-Schedule 40; NPS 8 and 10 [DN 200 and 250]-Schedule 30.B Based on 20-ft [6.1-m] lengths.C Furnace-welded pipe is not made in sizes larger than NPS 4 [DN 100].Note 2-Successful bending of pipe is a function of equipment and technique as well as pipe properties.

1.2 This pipe is suitable for joining by the following methods:

1.2.1 Light-Weight Fire Protection Pipe-Rolled groove, welding, and fittings for plain end pipe. See Table 1 for dimensions.

1.2.2 Standard-Weight Fire Protection Pipe-Cut or rolled groove, threading, welding, and fittings for plain end pipe. See Table 2 for dimensions.

1.2.3 For pipe having dimensions other than those of Table 1 and Table 2, the joining method must be compatible with the pipe dimensions. A complete listing of standard light weight dimensions appears in ASME B36.10 and B36.19.

1.3 The following safety hazards caveat pertains only to the test method portion, Sections 8, 9, and 10, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers black and hot-dipped zinc-coated (galvanized) welded and seamless steel pipe for fire protection use. The pipe may be bent, but it is not intended for bending made at... View More

Document History

March 1, 2021
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in...
March 1, 2020
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in...
May 1, 2013
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in...
ASTM A795/A795M-08(2012)
September 1, 2012
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in...
May 15, 2008
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in...
July 1, 2007
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in...
March 1, 2004
Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
1.1 This specification covers black and hot-dipped galvanized welded and seamless steel pipe in sizes NPS 1/2 (Note 1) to NPS 10 inclusive, with wall thicknesses as given in Table 1 and Table 2. Pipe...
Advertisement