ASTM International - ASTM B562-95(2012)

Standard Specification for Refined Gold

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 4
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers refined gold in cast bar form (Note 1).

1.1.1 Grade 99.5-Gold having a minimum fineness of 995.

1.1.2 Grade 99.95-Gold having a minimum fineness of 999.5.

1.1.3 Grade 99.99-Gold having a minimum fineness of 999.9.

1.1.4 Grade 99.995-Gold having a minimum fineness of 999.95.

Note 1-Other forms of unfabricated gold of commerce are not to be excluded under this specification.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers refined gold of Grades 99.5, 99.95, 99.99, and 99.995 in cast bar forms. Other forms of unfabricated gold of commerce are not to be excluded under this specification. The... View More

Document History

November 1, 2021
Standard Specification for Refined Gold
1.1 This specification covers refined gold in cast bar form (Note 1). 1.1.1 Grade 99.5-Gold having a minimum fineness of 995. 1.1.2 Grade 99.95-Gold having a minimum fineness of 999.5. 1.1.3 Grade...
November 1, 2017
Standard Specification for Refined Gold
1.1 This specification covers refined gold in cast bar form (Note 1). 1.1.1 Grade 99.5—Gold having a minimum fineness of 995. 1.1.2 Grade 99.95—Gold having a minimum fineness of 999.5. 1.1.3 Grade...
ASTM B562-95(2012)
November 1, 2012
Standard Specification for Refined Gold
1.1 This specification covers refined gold in cast bar form (Note 1). 1.1.1 Grade 99.5—Gold having a minimum fineness of 995. 1.1.2 Grade 99.95—Gold having a minimum fineness of 999.5. 1.1.3 Grade...
May 1, 2005
Standard Specification for Refined Gold
1.1 This specification covers refined gold in cast bar form (Note 1). 1.1.1 Grade 99.5—Gold having a minimum fineness of 995. 1.1.2 Grade 99.95— Gold having a minimum fineness of 999.5. 1.1.3 Grade...
October 10, 1999
Standard Specification for Refined Gold
1.1 This specification covers refined gold in cast bar form (Note 1). 1.1.1 Grade 99.5 -Gold having a minimum fineness of 995. 1.1.2 Grade 99.95 -Gold having a minimum fineness of 999.5. 1.1.3...
Advertisement