ASTM International - ASTM B637-12e1

Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 7
ICS Code (Nickel, chromium and their alloys): 77.120.40
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1).

TABLE 1 Chemical Requirements

 
Element Composition Limits, %
  UNS N07022 UNS N07208 UNS N07252
(Formerly
Grade 689)
UNS N07001
(Formerly
Grade 685)
UNS N07500
(Formerly
Grade 684)
UNS N07750
(Formerly
Grade 688)
UNS N07718
(Formerly
Grade 718)
Carbon 0.010 max 0.04-0.08 0.10-0.20 0.03-0.10 0.15 max 0.08 max 0.08 max
Manganese 0.5 max 0.3 max 0.50 max 1.00 max 0.75 max 1.00 max 0.35 max
Silicon 0.08 max 0.15 max 0.50 max 0.75 max 0.75 max 0.50 max 0.35 max
Phosphorus 0.025 max 0.015 max 0.015 max 0.030 max 0.015 max ... 0.015 max
Sulfur 0.015 max 0.015 max 0.015 max 0.030 max 0.015 max 0.01 max 0.015 max
Chromium 20.0-21.4 18.5-20.5 18.00-20.00 18.00-21.00 15.00-20.00 14.00-17.00 17.0-21.0
Cobalt 1.0 max 9.0-11.0 9.00-11.00 12.00-15.00 13.00-20.00 1.00 max

A

1.0 max

A

Molybdenum 15.5-17.4 8.0-9.0 9.00-10.50 3.50-5.00 3.00-5.00 ... 2.80-3.30
Columbium
 (Nb) + tantalum
... ... ... ... ... 0.70-1.20 4.75-5.50
Titanium ... 1.90-2.30 2.25-2.75 2.75-3.25 2.50-3.25 2.25-2.75 0.65-1.15
Aluminum 0.5 max 1.38-1.65 0.75-1.25 1.20-1.60 2.50-3.25 0.40-1.00 0.20-0.80
Zirconium ... 0.020 max ... 0.02-0.12 ... ... ...
Boron 0.006 max 0.003-0.010 0.003-0.01 0.003-0.01 0.003-0.01 ... 0.006 max
Iron 1.8 max 1.5 max 5.00 max 2.00 max 4.00 max 5.00-9.00 remainder

B

Copper 0.5 max 0.1 max ... 0.50 max 0.15 max 0.50 max 0.30 max
Nickel remainder

B

remainder

B

remainder

B

remainder

B

remainder

B

70.00 min 50.0-55.0
Tantalum 0.2 max 0.1 max ... ... ... ... ...
Columbium   (Niobium) ... 0.2 max ... ... ... ... ...
Tungsten 0.8 max 0.5 max ... ... ... ... ...
  UNS N07080
(Formerly
Grade 80A)
UNS N07752 UNS N09925 UNS N07725      
Carbon 0.10 max 0.020-0.060 0.03 max 0.03 max      
Manganese 1.00 max 1.00 max 1.0 max 0.35 max      
Silicon 1.00 max 0.50 max 0.5 max 0.20 max      
Phosphorus   ... 0.008 max 0.03 max 0.015 max      
Sulfur 0.015 max 0.003 max 0.03 max 0.010 max      
Chromium 18.00-21.00 14.50-17.00 19.5-22.5† 19.00-22.50†      
Cobalt ... 0.050 max ... ...      
Molybdenum ... ... 2.5-3.5 7.00-9.50      
Columbium
 (Nb) + tantalum
... 0.70-1.20 0.5 max (Nb only) 2.75-4.00      
Titanium 1.80-2.70 2.25-2.75 1.9-2.40 1.00-1.70      
Aluminum 0.50-1.80 0.40-1.00 0.1-0.5 0.35 max      
Boron ... 0.007 max ... ...      
Iron 3.00 max 5.00-9.00 22.0 min remainder

B

     
Copper ... 0.50 max 1.5-3.0 ...      
Zirconium ... 0.050 max ... ...      
Vanadium ... 0.10 max† ... ...      
Nickel remainder

B

70.0 min 42.0-46.0 55.0-59.0      

A If determined.B The element shall be determined arithmetically by difference.† Chromium content was corrected editorially.† Vanadium content was corrected editorially

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service. Chemical analysis shall be performed... View More

Document History

April 1, 2026
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). 1.2 The values...
May 1, 2025
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). 1.2 The values...
December 1, 2023
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). 1.2 The values...
November 1, 2018
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). 1.2 The values...
October 1, 2016
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). (A) If...
October 1, 2015
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). (A) If...
ASTM B637-12e1
May 1, 2012
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification2 covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). TABLE 1 Chemical...
May 1, 2012
Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
1.1 This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for moderate or high temperature service (Table 1). 1.2 The values...
June 1, 2011
Standard Specification for Precipitation-Hardening Nickel Alloy Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service (Table 1). 1.2 The values stated in...
December 1, 2006
Standard Specification for Precipitation-Hardening Nickel Alloy Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service (Table 1). 1.2 The values stated in...
December 1, 2006
Standard Specification for Precipitation-Hardening Nickel Alloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service. Chemical analysis shall be performed on the...
June 10, 2003
Standard Specification for Precipitation-Hardening Nickel Alloy Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service (Table 1). 1.2 The values stated in...
April 10, 1998
Standard Specification for Precipitation-Hardening Nickel Alloy Bars, Forgings, and Forging Stock for High-Temperature Service
1.1 This specification covers hot- and cold-worked precipitation-hardenable nickel alloy rod, bar, forgings, and forging stock for high-temperature service (Table 1). 1.2 The values stated in...
Advertisement