ASD-STAN - PREN 2803

Aerospace Series Aluminium Alloy 7475-T761 Clad Sheet and Strip 0,8 Less Than or Equal to a Less Than or Equal to 6 mm

inactive
Organization: ASD-STAN
Publication Date: 1 April 1986
Status: inactive
Page Count: 3

Document History

March 1, 2003
Aerospace Series Aluminium Alloy AL-P7475-T761 Clad Sheet and Strip 1,0 mm Less Than or Equal to a Less Than or Equal to 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7475- T761 Clad sheet and strip 1,0 mm < a < 6 mm for aerospace application.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7475-T761 Clad Sheet and Strip 1 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
PREN 2803
April 1, 1986
Aerospace Series Aluminium Alloy 7475-T761 Clad Sheet and Strip 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement