ASTM International - ASTM E237-02(2012)

Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 4
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers volumetric flasks and four types of centrifuge tubes, widely used in microchemistry.

Note 1-Specifications for several items listed below were developed by the Committee on Microchemical Apparatus, Division of Analytical Chemistry, American Chemical Society.2

1.2 Product with a stated capacity not listed in this standard may be specified Class A tolerance when product conforms to the tolerance range of the next smaller volumetric standard product listed in Table 1.

TABLE 1 Volumetric Flask (see Fig. 1)

Style Capacity, mL Class A/ Tolerance, ± mL

A, ID, max/mm

B, ID, ref/mm

C, max/mm

D, max/mm

Stopper No.
I  1 0.010 5.3  8.25  70 100 8
II  1 0.010 5.3 -  95 125 8
I  2 0.015 6.4 10.75  70 100 8
I  3 0.015 6.4 13.50  72 100 8
I  4 0.020 7.3 14.00  75 100 8
I  5 0.020 7.3 15.75  75 100 8
I 10 0.020 8.25 18.00 110 135 9
I 25 0.030 8.7 26.00 140 165 9
abstract:

This specification covers microvolumetric glass vessels (volumetric flasks and centrifuge tubes) widely used in microchemistry. The volumetric flasks shall conform to the design and dimensional... View More

Document History

February 1, 2024
Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)
1.1 This specification covers volumetric flasks and four types of centrifuge tubes, widely used in microchemistry. Note 1: Specifications for several items listed below were developed by the...
January 1, 2019
Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)
1.1 This specification covers volumetric flasks and four types of centrifuge tubes, widely used in microchemistry. Note 1: Specifications for several items listed below were developed by the...
ASTM E237-02(2012)
November 1, 2012
Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)
1.1 This specification covers volumetric flasks and four types of centrifuge tubes, widely used in microchemistry. Note 1—Specifications for several items listed below were developed by the...
November 1, 2007
Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)
This specification covers microvolumetric glass vessels (volumetric flasks and centrifuge tubes) widely used in microchemistry. The volumetric flasks shall conform to the design and dimensional...
October 10, 2002
Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)
1.1 This specification covers volumetric flasks and four types of centrifuge tubes, widely used in microchemistry. Note 1—Specifications for several items listed below were developed by the...
January 1, 1998
Standard Specification for Laboratory Glass Microvolumetric Vessels (Volumetric Flasks and Centrifuge Tubes)
1.1 This specification covers volumetric flasks and four types of centrifuge tubes, widely used in microchemistry. Note 1-Specifications for several items listed below were developed by the...
Advertisement