ASTM International - ASTM E1272-02(2012)
Standard Specification for Laboratory Glass Graduated Cylinders
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers requirements for glass graduated cylinders for precision and general purpose grades suitable for laboratory purposes.
1.1.1 Class A-Each cylinder of precision grade shall be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements. Cylinders may be marked with an identification number (serial number) at the option of the manufacturer.
1.1.2 Class B-General purpose cylinders are of the same basic design as Class A cylinders. However, volumetric tolerances for Class B cylinders shall be within twice the specified range allowed for Class A cylinders. These cylinders need not be marked with their class designation.
1.1.3 Product with a stated capacity not listed in this standard may be specified in class A tolerance when product conforms to the tolerance range of the next smaller volumetric standard product listed in Table 1.
TABLE 1 Dimensions and Tolerances
| Capacity, mL | Main | Graduations, Intermediate | Least
A | Distance From Scale to Top, mm | Minimum Wall Thick- ness, mm | Maximum Inner Diameter, mm | Standard Taper () Stopper Number
B | Tolerances to Contain or to Deliver ± mL | ||
| max | min
C | Class A | Class B | |||||||
| 5 | 1.0 | 0.5 | 0.1 | 50 | 20 | 0.9 | 11.2 | 9 | 0.05 | 0.10 |
| 10 | 1.0 | 0.5 | 0.1 | 60 | 20 | 1.0 | 15.2 | 9 | 0.10 | 0.20 |
| 10 | 1.0 | ... | 0.2 | 60 | 20 | 1.0 | 15.2 | 13 | 0.10 | 0.20 |
| 25 | 2.0 | 1.0 | 0.2 | 80 | 20 | 1.1 | 18.5 | 13 | 0.17 | 0.34 |
| 25 | 5.0 | 1.0 | 0.5 | 60 | 20 | 1.1 | 19.3 | 13 | 0.17 | 0.34 |
| 50
D | 5.0 or 10.0 | 5.0 | 1.0 | 80 | 20 | 1.2 | 23 | 16 | 0.25 | 0.50 |
| 100 | 10.0 | 5.0 | 1.0 | 80 | 20 | 1.3 | 29.6 | 16 or 22 | 0.50 | 1.00 |
| 250 | 20.0 | 10.0 | 2.0 | 100 | 30 | 1.5 | 42.4 | 22 or 27 | 1.00 | 2.00 |
| 500 | 50.0 | 25.0 | 5.0 | 100 | 35 | 1.6 | 50.8 | 27 or 32 | 2.00 | 4.00 |
| 1000 | 100.0 | 50.0 | 10.0 | 110 | 45 | 2.0 | 63 | 32 | 3.00 | 6.00 |
| 2000 | 200.0 | 100.0 | 20.0 | 125 | 50 | 2.0 | 82.1 | 38 | 6.00 | 12.00 |
| 4000 | 500.0 | 250.0 | 50.0 | 130 | 50 | 2.2 | 110 | ... | 14.50 | 29.00 |
A Lines below the first numbered line may be omitted.B Applies to Style II only.C For Style II, measurement is to bottom of stopper.D Main graduations may be each 5 or 10 mL. If main graduations are each 5 mL, intermediate graduations do not apply.
abstract:
This specification covers the requirements for laboratory glass graduated cylinders for precision and general purpose grades. The graduated cylinders may be in one of three styles; beaded lip with... View More
Document History