ASTM International - ASTM F2406-04(2012)
Standard Practice for Determining Yield of Solid Ink Sticks
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Inks. Printing inks): | 87.080 |
significance And Use:
4.1 This practice can be used for the evaluation of OEM and compatible ink sticks.
4.2 This practice is suitable for research and development and quality acceptance... View More
scope:
1.1 This practice covers a procedure to determine the yield in number of pages per solid ink stick used in a solid ink/phase change printer for printing an 8 by 10 in. image area on a letter size page at 50 ± 0.5 % fill of each individual color. This practice requires an accurate gram scale to weigh the solid ink sticks and the printed pages, a personal computer able to print a 50 ± 0.5 % fill of each color, as well as a test printer.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History