ASTM International - ASTM F2813-12

Standard Specification for Glass Used as a Horizontal Surface in Desks and Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 2
ICS Code (Glass products): 81.040.30
ICS Code (Furniture): 97.140
scope:

1.1 This specification covers performance requirements to ensure the use of safety glass when used as an unenclosed horizontal surface under 44 in. (1118 mm) in height in a desk or table.

1.2 Units-The values stated in inch pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazards caveat pertains only to the test methods referenced in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers performance requirements to ensure the use of safety glass when employed as an unenclosed horizontal surface under 44 in. (1118 mm) in height in a desk or table. It is... View More

Document History

October 15, 2023
Standard Specification for Glass Used as a Horizontal Surface in Desks and Tables
1.1 This specification covers performance requirements of glass used as an unenclosed horizontal surface under 44 in. (1118 mm) in height in a desk or table. 1.2 Units—The values stated in inch...
June 1, 2018
Standard Specification for Glass Used as a Horizontal Surface in Desks and Tables
1.1 This specification covers performance requirements of glass used as an unenclosed horizontal surface under 44 in. (1118 mm) in height in a desk or table. 1.2 Units—The values stated in inch...
ASTM F2813-12
November 1, 2012
Standard Specification for Glass Used as a Horizontal Surface in Desks and Tables
1.1 This specification covers performance requirements to ensure the use of safety glass when used as an unenclosed horizontal surface under 44 in. (1118 mm) in height in a desk or table....
Advertisement