ASTM International - ASTM F2975-12

Standard Test Method for Measuring the Field Performance of Commercial Kitchen Ventilation Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 13
ICS Code (Ventilation and air-conditioning systems): 91.140.30
significance And Use:

5.1 Successful kitchen exhaust hood performance requires the complete capture and containment of the effluent plume along the hood's entire perimeter. Any effluent leakage moving beyond 3 in. from... View More

scope:

1.1 This test method can be used to measure and validate successful design, installation and commissioning of commercial kitchen HVAC and makeup air systems for specific installations.

1.2 This test method field evaluates commercial kitchen ventilation system airflows and pressures.

1.3 This test method field evaluates visual hood capture and containment performance.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.

1.5 The data generated is specific to the field conditions as installed.

1.6 This test method may involve hazardous materials, gasses (for example, CO) operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for Measuring the Field Performance of Commercial Kitchen Ventilation Systems
5.1 Successful kitchen exhaust hood performance requires the complete capture and containment of the effluent plume along the hood's entire perimeter. Any effluent leakage moving beyond 3 in. from...
April 1, 2017
Standard Test Method for Measuring the Field Performance of Commercial Kitchen Ventilation Systems
5.1 Successful kitchen exhaust hood performance requires the complete capture and containment of the effluent plume along the hood’s entire perimeter. Any effluent leakage moving beyond 3 in. from...
ASTM F2975-12
October 1, 2012
Standard Test Method for Measuring the Field Performance of Commercial Kitchen Ventilation Systems
5.1 Successful kitchen exhaust hood performance requires the complete capture and containment of the effluent plume along the hood’s entire perimeter. Any effluent leakage moving beyond 3 in. from...
Advertisement