ASTM International - ASTM F2976-12
Standard Practice for Determining the Field Performance of Commercial Kitchen Demand Control Ventilation Systems
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
significance And Use:
5.1 Fan Energy-This standard practice determines the fan energy requirements for a constant speed and demand controlled kitchen ventilation system and estimates the savings. It can be used... View More
scope:
1.1 This Standard Practice determines the energy savings potential of Commercial Kitchen Demand Control Ventilation (CKDCV) systems by outlining a procedure to measure system performance.
1.1.1 Fan energy savings potential of a Commercial Kitchen Demand Control Ventilation system will be determined.
1.1.2 Thermal energy savings potential of a Commercial Kitchen Demand Control Ventilation system will be determined.
1.2 This Standard Practice applies to commercial kitchen exhaust and supply demand control ventilation system in the following foodservice establishments: Casino hotel foodservice facilities, commercial cafeterias, full service restaurant, hotel foodservice facility, quick service restaurant, school cafeteria, supermarket, health care foodservice facility. See Appendix X1 for descriptions of facilities.
1.3 This CKDCV field test protocol does not apply to other demand control ventilation applications such as building heating, ventilation, and air-conditioning (HVAC) applications or laboratory applications.
1.4 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History