ASTM International - ASTM A995/A995M-12a

Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts.

1.2 The duplex stainless steels offer a combination of enhanced mechanical properties and corrosion resistance when properly balanced in composition and properly heat treated. Ferrite levels are not specified, but these grades will develop a range of approximately 30 to 60 % ferrite with the balance austenite. It is the responsibility of the purchaser to determine which grade shall be furnished depending on design and service conditions, mechanical properties, and corrosion-resistant characteristics.

Note 1-Because of the possibility of precipitation of embrittling phases, the grades included in this specification are not recommended for service at temperatures above 600°F [315°C].

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. The grades of steels covered here are: Grade 1B,... View More

Document History

May 1, 2020
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
March 1, 2019
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
September 1, 2018
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
January 1, 2018
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
December 1, 2013
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
ASTM A995/A995M-12a
November 1, 2012
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
March 1, 2012
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
March 1, 2012
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
May 1, 2009
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
November 1, 2007
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
April 10, 2003
Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
1.1 This specification covers austenitic-ferritic (duplex) stainless steel castings for valves, flanges, fittings, and other pressure-containing parts. 1.2 The duplex stainless steels offer a...
Advertisement