ASTM International - ASTM B853-12

Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2012
Status: inactive
Page Count: 3
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron, chromium, nickel, molybdenum, and boron2 and are intended for use in corrosive service.

1.2 With the exception of the values for density and the mass used to determine density, for which the use of the gram per cubic centimetre (g/cm3) and gram (g) units is the longstanding industry practice, the values in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers stainless steel powder metallurgy (PM) structural components with minimum densities that are fabricated from prealloyed powder consisting primarily of iron, chromium,... View More

Document History

March 1, 2026
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
September 1, 2021
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 1, 2016
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
ASTM B853-12
November 15, 2012
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 1, 2007
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 10, 2002
Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (P/M) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 10, 1998
Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
1.1 This specification covers stainless steel powder metallurgy (P/M) structural components with a 7.8-g/cm minimum density, which are fabricated from prealloyed powder consisting primarily of iron,...
Advertisement