ASTM International - ASTM E1522-93(1997)

Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers the requirements for autoclavable protective coatings on laboratory glassware up to and including the 4L size. These coatings will not prevent the escape of liquids from vessels under pressure.

Document History

July 1, 2025
Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
1.1 This specification covers the requirements for autoclavable protective coatings on laboratory glassware up to and including the 4L size. These coatings will not prevent the escape of liquids from...
July 1, 2019
Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
1.1 This specification covers the requirements for autoclavable protective coatings on laboratory glassware up to and including the 4L size. These coatings will not prevent the escape of liquids from...
November 1, 2013
Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
This specification covers the requirements for autoclavable protective coatings on laboratory glassware. These coatings will not prevent the escape of liquids from vessels under pressure. Materials...
November 1, 2008
Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
This specification covers the requirements for autoclavable protective coatings on laboratory glassware. These coatings will not prevent the escape of liquids from vessels under pressure. Materials...
ASTM E1522-93(1997)
January 1, 1997
Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
1.1 This specification covers the requirements for autoclavable protective coatings on laboratory glassware up to and including the 4L size. These coatings will not prevent the escape of liquids from...
February 15, 1993
Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
This specification covers the requirements for autoclavable protective coatings on laboratory glassware. These coatings will not prevent the escape of liquids from vessels under pressure. Materials...
Advertisement