ASTM International - ASTM D3013-99(2012)

Standard Specification for Epoxy Molding Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2012
Status: inactive
Page Count: 3
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification covers requirements for epoxy thermosetting molding compounds. It provides for their identification, quality control, and purchase in such a manner that the purchaser and the seller can agree on the substantial similarity of different commercial lots or shipments.

1.2 The compounds covered under this specification consist of mixtures or blends of epoxy resins and curing agents intimately combined, in an unreacted or partially reacted condition, with fillers, reinforcements, colorants, and other chemical agents.

1.3 The values stated in SI units are to be regarded as the standard.

Note 1-The properties included in this specification are those required to identify the kinds of molding compounds covered. There may be other requirements necessary to define particular characteristics. These will be added to the specification as their inclusion becomes generally desirable and the necessary test data and methods become available. Note 2-There is no similar or equivalent ISO standard.

abstract:

This specification covers the requirements for epoxy thermosetting molding compounds and provides for their identification, quality control, and purchase. Material covered in this specification... View More

Document History

July 1, 2021
Standard Specification for Epoxy Molding Compounds
1.1 This specification covers requirements for epoxy thermosetting molding compounds. It provides for their identification, quality control, and purchase in such a manner that the purchaser and the...
September 1, 2013
Standard Specification for Epoxy Molding Compounds
1.1 This specification covers requirements for epoxy thermosetting molding compounds. It provides for their identification, quality control, and purchase in such a manner that the purchaser and the...
ASTM D3013-99(2012)
December 1, 2012
Standard Specification for Epoxy Molding Compounds
1.1 This specification covers requirements for epoxy thermosetting molding compounds. It provides for their identification, quality control, and purchase in such a manner that the purchaser and the...
October 1, 2004
Standard Specification for Epoxy Molding Compounds
This specification covers the requirements for epoxy thermosetting molding compounds and provides for their identification, quality control, and purchase. Material covered in this specification...
November 10, 1999
Standard Specification for Epoxy Molding Compounds
1.1 This specification covers requirements for epoxy thermosetting molding compounds. It provides for their identification, quality control, and purchase in such a manner that the purchaser and the...
Advertisement