ASTM International - ASTM C1460-12
Standard Specification for Shielded Transition Couplings for Use With Dissimilar DWV Pipe and Fittings Above Ground
| Organization: | ASTM International |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
1.1 This specification covers the performance of shielded transition couplings to join dissimilar DWV pipe and fittings above ground up to and including 10 in. pipe and fittings.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following precaution comment pertains only to the test method portion, Section 7, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 The committee with jurisdiction over this standard is not aware of any comparable standards published by other organizations.
abstract:
This specification deals with the performance of shielded transition couplings to join dissimilar DWV pipe and fittings above ground. All steel parts made from round stock shall be 300 series... View More
Document History