ASTM International - ASTM D7820-12

Standard Test Method for Engine Coolant Corrosion Protection Under Accelerated Thermal and Oxidizing Conditions Using a Rotating Pressure Vessel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 10
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

4.1 Engines operating under severe conditions involving high temperatures, hot spot areas, entrained air, and/or small cooling systems are placing greater emphasis on engine coolant oxidation... View More

scope:

1.1 This test method covers determination of engine coolant corrosion protection and stability under accelerated thermal and oxidizing conditions using a rotary pressure vessel.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 6.2, 6.3, 6.4, 6.5, 6.7, 6.8, 6.9, 6.10, 11.1, 12.8, 12.9, and 12.10.

Document History

March 1, 2024
Standard Test Method for Engine Coolant Corrosion Protection Under Accelerated Thermal and Oxidizing Conditions Using a Rotating Pressure Vessel
1.1 This test method covers determination of engine coolant corrosion protection and stability under accelerated thermal and oxidizing conditions using a rotary pressure vessel. 1.2 The values...
October 1, 2019
Standard Test Method for Engine Coolant Corrosion Protection Under Accelerated Thermal and Oxidizing Conditions Using a Rotating Pressure Vessel
1.1 This test method covers determination of engine coolant corrosion protection and stability under accelerated thermal and oxidizing conditions using a rotary pressure vessel. 1.2 The values...
ASTM D7820-12
November 1, 2012
Standard Test Method for Engine Coolant Corrosion Protection Under Accelerated Thermal and Oxidizing Conditions Using a Rotating Pressure Vessel
1.1 This test method covers determination of engine coolant corrosion protection and stability under accelerated thermal and oxidizing conditions using a rotary pressure vessel. 1.2 The values...
Advertisement