ASTM International - ASTM F1091-12
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy Surgical Fixation Wire (UNS R30605)
| Organization: | ASTM International |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for the manufacture of wrought cobalt-20chromium-15
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the requirements for the manufacture of wrought cobalt-20chromium-15
Document History