ASTM International - ASTM A106-95
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
Document History
December 10, 2002
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 inclusive, with nominal (average) wall thickness as given in ANSI B 36.10. It shall...
October 10, 2002
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 inclusive, with nominal (average) wall thickness as given in ANSI B 36.10. It shall...
August 17, 1999
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 inclusive, with nominal (average) wall thickness as given in ANSI B36.10. Pipe...
ASTM A106-95
January 1, 1995
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
A description is not available for this item.