ASTM International - ASTM A502-76

Standard Specification for Steel Structural Rivets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1976
Status: inactive
Page Count: 4

Document History

February 1, 2024
Standard Specification for Rivets, Steel, Structural
1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 11/2 in. inclusive, for structural fabricating purposes. The grades are as follows: Grade Description 1 Carbon...
May 1, 2015
Standard Specification for Rivets, Steel, Structural
1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 11/2 in. inclusive, for structural fabricating purposes. The grades are as follows: Grade Description 1 Carbon...
November 1, 2009
Standard Specification for Rivets, Steel, Structural
1.1 This specification covers three grades of steel rivets in diameters from ½ to 1½ in. inclusive, for structural fabricating purposes. The grades are as follows: Grade Description 1 Carbon steel...
July 10, 2003
Standard Specification for Rivets, Steel, Structural
This specification covers the chemical composition, mechanical (Brinell hardness), dimensional, and visual inspection requirements, and associated test methods for steel rivets used for structural...
January 1, 1993
Standard Specification for Steel Structural Rivets (Withdrawn 1999)
1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 1 1/2 in. (13 to 38 mm), inclusive, for structural fabricating purposes. The grades are as follows: 1.1.1 Grade 1...
ASTM A502-76
January 1, 1976
Standard Specification for Steel Structural Rivets
A description is not available for this item.
Advertisement