ASTM International - ASTM D36-76
Standard Test Method for Softening Point Of Bitumen (Ring-And-Ball Apparatus)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 4 |
Document History
December 1, 2006
Standard Test Method for Softening Point of Bitumen (Ring-and-Ball Apparatus)
1.1 This test method covers the determination of the softening point of bitumen in the range from 30 to 157°C (86 to 315°F) using the ring-and-ball apparatus immersed in distilled water (30 to 80°C),...
June 30, 2000
Standard Test Method for Softening Point of Bitumen (Ring-and-Ball Apparatus)
1.1 This test method covers the determination of the softening point of bitumen in the range from 30 to 157°C (86 to 315°F) using the ring-and-ball apparatus immersed in distilled water (30 to 80°C),...
ASTM D36-76
January 1, 1976
Standard Test Method for Softening Point Of Bitumen (Ring-And-Ball Apparatus)
A description is not available for this item.