ASTM International - ASTM D1593-61(1969)
Standard Specification For Nonrigid Vinyl Chloride Plastic Sheeting
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1961 |
| Status: | inactive |
| Page Count: | 6 |
Document History
September 1, 2022
Standard Specification for Nonrigid Vinyl Chloride Plastic Film and Sheeting
1.1 This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90?% vinyl chloride. The remaining 10?%...
November 1, 2019
Standard Specification for Nonrigid Vinyl Chloride Plastic Film and Sheeting
1.1 This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 %...
October 1, 2013
Standard Specification for Nonrigid Vinyl Chloride Plastic Film and Sheeting
1.1 This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 %...
February 1, 2009
Standard Specification for Nonrigid Vinyl Chloride Plastic Film and Sheeting
1.1 This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 %...
April 10, 1999
Standard Specification for Nonrigid Vinyl Chloride Plastic Film and Sheeting (Withdrawn 2008)
1.1 This specification covers nonrigid, unsupported vinyl chloride plastic sheeting, in which the resin portion of the composition contains at least 90% vinyl chloride. The remaining 10% may include...
ASTM D1593-61(1969)
January 1, 1961
Standard Specification For Nonrigid Vinyl Chloride Plastic Sheeting
A description is not available for this item.