ASTM International - ASTM D2857-70(1977)
Standard Test Method for Dilute Solution Viscosity Of Polymers
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1970 |
| Status: | inactive |
| Page Count: | 7 |
Document History
May 1, 2022
Standard Practice for Dilute Solution Viscosity of Polymers
5.1 The determination of dilute solution viscosity provides one item of information towards the molecular characterization of polymers. When viscosity data are used in conjunction with other...
September 1, 2016
Standard Practice for Dilute Solution Viscosity of Polymers
5.1 The determination of dilute solution viscosity provides one item of information towards the molecular characterization of polymers. When viscosity data are used in conjunction with other...
September 1, 2007
Standard Practice for Dilute Solution Viscosity of Polymers (Withdrawn 2016)
1.1 This practice covers the determination of the dilute solution viscosity of polymers. There are several ASTM standards (Test Methods D 789, D 1243, D 1601, and D 4603, and Practice D 3591) that...
February 15, 1995
Standard Practice for Dilute Solution Viscosity of Polymers
1.1 This practice covers the determination of the dilute solution viscosity of polymers. There are several ASTM standards (Test Methods D789, D1243, D1601, and D4603, and Practice D3591) that...
February 15, 1995
Standard Practice for Dilute Solution Viscosity of Polymers
1.1 This practice covers the determination of the dilute solution viscosity of polymers. There are several ASTM standards (Test Methods D789, D1243, D1601, and D4603, and Practice D3591) that...
ASTM D2857-70(1977)
July 28, 1970
Standard Test Method for Dilute Solution Viscosity Of Polymers
A description is not available for this item.