ASTM International - ASTM E1198-87(2012)

Standard Practice for Sampling Zooplankton with Pumps

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2012
Status: inactive
Page Count: 2
ICS Code (Sewage water): 13.060.30
significance And Use:

4.1 The advantages of collecting zooplankton with pumps are as follows:

4.1.1 Sample size is more accurately controlled than with nets.

4.1.2 Discrete samples can be more... View More

scope:

1.1 This practice covers the procedures for obtaining qualitative/quantitative samples of a zooplankton community by use of pumping systems.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Practice for Sampling Zooplankton with Pumps
5.1 The advantages of collecting zooplankton with pumps are as follows: 5.1.1 Sample size is more accurately controlled than with nets. 5.1.2 Discrete samples can be more easily obtained both...
April 1, 2024
Standard Practice for Sampling Zooplankton with Pumps
5.1 The advantages of collecting zooplankton with pumps are as follows: 5.1.1 Sample size is more accurately controlled than with nets. 5.1.2 Discrete samples can be more easily obtained both...
April 1, 2019
Standard Practice for Sampling Zooplankton with Pumps
4.1 The advantages of collecting zooplankton with pumps are as follows: 4.1.1 Sample size is more accurately controlled than with nets. 4.1.2 Discrete samples can be more easily obtained both...
ASTM E1198-87(2012)
December 1, 2012
Standard Practice for Sampling Zooplankton with Pumps
4.1 The advantages of collecting zooplankton with pumps are as follows: 4.1.1 Sample size is more accurately controlled than with nets. 4.1.2 Discrete samples can be more easily obtained both...
April 1, 2004
Standard Practice for Sampling Zooplankton with Pumps
The advantages of collecting zooplankton with pumps are as follows: 4.1.1 Sample size is more accurately controlled than with nets. 4.1.2 Discrete samples can be more easily obtained both...
October 10, 1998
Standard Practice for Sampling Zooplankton with Pumps
1.1 This practice covers the procedures for obtaining qualitative/quantitative samples of a zooplankton community by use of pumping systems. 1.2 This standard may involve hazardous materials,...
Advertisement