ASTM International - ASTM C260-77
Standard Specification for Air-Entraining Admixtures for Concrete
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| Page Count: | 4 |
Document History
December 1, 2010
Standard Specification for Air-Entraining Admixtures for Concrete
This specification covers materials proposed for use as air-entraining admixtures to be added to concrete mixtures in the field. The air-entraining admixture shall conform to the requirements such as...
August 1, 2006
Standard Specification for Air-Entraining Admixtures for Concrete
This specification covers materials proposed for use as air-entraining admixtures to be added to concrete mixtures in the field. The air-entraining admixture shall conform to the requirements such as...
August 10, 2001
Standard Specification for Air-Entraining Admixtures for Concrete
1.1 This specification covers materials proposed for use as air-entraining admixtures to be added to concrete mixtures in the field.
1.2 The values stated in SI units are to be regarded as the...
August 10, 2001
Standard Specification for Air-Entraining Admixtures for Concrete
1.1 This specification covers materials proposed for use as air-entraining admixtures to be added to concrete mixtures in the field.
1.2 The values stated in SI units are to be regarded as the...
ASTM C260-77
January 1, 1977
Standard Specification for Air-Entraining Admixtures for Concrete
A description is not available for this item.