ASTM International - ASTM D1622-93
Standard Test Method for Apparent Density of Rigid Cellular Plastics
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cellular materials): | 83.100 |
Document History
July 1, 2026
Standard Test Method for Apparent Density of Rigid Cellular Plastics
5.1 If the material to be tested includes forming skins, the apparent overall density, or the apparent core density, or both, shall be determined. If the material does not have forming skins, the...
July 15, 2020
Standard Test Method for Apparent Density of Rigid Cellular Plastics
4.1 If the material to be tested includes forming skins, the apparent overall density, or the apparent core density, or both, shall be determined. If the material does not have forming skins, the...
April 1, 2008
Standard Test Method for Apparent Density of Rigid Cellular Plastics
1.1 This test method covers the density of a cellular plastic. Density can be evaluated as the apparent overall density (includes forming skins) or by apparent core density (forming skins removed)....
November 1, 2003
Standard Test Method for Apparent Density of Rigid Cellular Plastics
If the material to be tested includes forming skins, the apparent overall density, or the apparent core density, or both, shall be determined. If the material does not have forming skins, the term...
August 10, 1998
Standard Test Method for Apparent Density of Rigid Cellular Plastics
1.1 This test method covers the determination of both the apparent overall density and the apparent core density of cellular plastics. It is primarily intended for rigid cellular plastics.
1.2 The...
ASTM D1622-93
January 1, 1993
Standard Test Method for Apparent Density of Rigid Cellular Plastics
A description is not available for this item.