ASTM International - ASTM D1691-90

Standard Test Methods for Zinc in Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1990
Status: inactive
Page Count: 6
ICS Code (Examination of water for chemical substances): 13.060.50

Document History

July 1, 2025
Standard Test Methods for Zinc in Water
1.1 These test methods cover the determination of zinc in water. Section 26 on Quality Control pertains to these test methods. Two test methods are given as follows: Test Method Concentration Range...
June 1, 2017
Standard Test Methods for Zinc in Water
1.1 These test methods cover the determination of zinc in water. Section 26 on Quality Control pertains to these test methods. Two test methods are given as follows: Test Method Concentration Range...
September 1, 2012
Standard Test Methods for Zinc in Water
1.1 These test methods cover the determination of zinc in water. Two test methods are given as follows: Test Method Concentration Range Sections A—Atomic Absorption, Direct 0.05 to 2 mg/L  8-16...
August 1, 2007
Standard Test Methods for Zinc in Water
1.1 These test methods cover the determination of zinc in water. Two test methods are given as follows: Test Method Concentration Range Sections A-Atomic Absorption, Direct 0.05 to 2 mg/L B-Atomic...
March 10, 2002
Standard Test Methods for Zinc in Water
1.1 These test methods cover the determination of zinc in water. Two test methods are given as follows: Sections Test Method A-Atomic Absorption, Direct 0.05 to 2 mg/L 8-16 Test Method B-Atomic...
March 10, 2002
Standard Test Methods for Zinc in Water
1.1 These test methods cover the determination of zinc in water. Two test methods are given as follows: Sections Test Method A-Atomic Absorption, Direct 0.05 to 2 mg/L 8-16 Test Method B-Atomic...
ASTM D1691-90
January 1, 1990
Standard Test Methods for Zinc in Water
A description is not available for this item.
Advertisement