ASTM International - ASTM D1412-93(1997)
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30ûC
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Solid fuels): | 75.160.10 |
Document History
October 1, 2007
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
This test method affords a means of estimating the bed moisture of either coal that is wet and shows visible surface moisture or coal that may have lost some moisture. It may be used for estimating...
April 1, 2004
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
1.1 This test method covers determination of the equilibrium moisture of coal in an atmosphere over a saturated solution of potassium sulfate at 30°C.
1.2 The values stated in SI units are to be...
April 10, 2003
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
1.1 This test method covers determination of the equilibrium moisture of coal in an atmosphere over a saturated solution of potassium sulfate at 30°C.
1.2 This standard does not purport to address...
September 10, 2002
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
1.1 This test method covers determination of the equilibrium moisture of coal in an atmosphere over a saturated solution of potassium sulfate at 30°C.
1.2 This standard does not purport to address...
April 10, 2002
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
1.1 This test method covers determination of the equilibrium moisture of coal in an atmosphere over a saturated solution of potassium sulfate at 30°C.
1.2 This standard does not purport to address...
September 10, 1999
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
1.1 This test method covers determination of the equilibrium moisture of coal in an atmosphere over a saturated solution of potassium sulfate at 30°C.
1.2 This standard may involve hazardous...
ASTM D1412-93(1997)
January 1, 1993
Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30ûC
A description is not available for this item.