ASTM International - ASTM D1194-72(1987)e1
Standard Test Method for Bearing Capacity of Soil for Static Load and Spread Footings
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1972 |
| Status: | inactive |
| Page Count: | 3 |
Document History
January 1, 1994
Standard Test Method for Bearing Capacity of Soil for Static Load and Spread Footings (Withdrawn 2003)
1.1 This test method covers estimation of the bearing capacity of soil in place by means of field loading tests. This test method can be used as part of a procedure for soil investigation for...
ASTM D1194-72(1987)e1
January 1, 1972
Standard Test Method for Bearing Capacity of Soil for Static Load and Spread Footings
A description is not available for this item.