ASTM International - ASTM D971-91

Standard Test Method for Interfacial Tension of Oil Against Water by the Ring Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1991
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100

Document History

April 1, 2020
Standard Test Method for Interfacial Tension of Insulating Liquids Against Water by the Ring Method
1.1 This test method covers the measurement of the interfacial tension between insulating liquid that has a relative density (specific gravity) less than water and water, under non-equilibrium...
May 1, 2012
Standard Test Method for Interfacial Tension of Oil Against Water by the Ring Method
1.1 This test method covers the measurement of the interfacial tension between mineral oil and water, under non-equilibrium conditions. 1.2 This standard does not purport to address all of the...
October 1, 2004
Standard Test Method for Interfacial Tension of Oil Against Water by the Ring Method
Interfacial tension measurements on electrical insulating oils provide a sensitive means of detecting small amounts of soluble polar contaminants and products of oxidation. A high value for new...
October 10, 1999
Standard Test Method for Interfacial Tension of Oil Against Water by the Ring Method
1.1 This test method covers the measurement of, under nonequilibrium conditions, the interfacial tension of mineral oils against water. 1.2 This standard does not purport to address all of the...
ASTM D971-91
January 1, 1991
Standard Test Method for Interfacial Tension of Oil Against Water by the Ring Method
A description is not available for this item.
Advertisement