ASTM International - ASTM D1003-92

Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 5
ICS Code (Other rubber and plastics products): 83.140.99

Document History

May 1, 2021
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
4.1 Light that is scattered upon passing through a film or sheet of a material can produce a hazy or smoky field when objects are viewed through the material. Another effect can be veiling glare, as...
November 15, 2013
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
4.1 Light that is scattered upon passing through a film or sheet of a material can produce a hazy or smoky field when objects are viewed through the material. Another effect can be veiling glare, as...
April 15, 2011
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
Light that is scattered upon passing through a film or sheet of a material can produce a hazy or smoky field when objects are viewed through the material. Another effect can be veiling glare, as...
April 15, 2011
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
Light that is scattered upon passing through a film or sheet of a material can produce a hazy or smoky field when objects are viewed through the material. Another effect can be veiling glare, as...
November 1, 2007
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
Light that is scattered upon passing through a film or sheet of a material can produce a hazy or smoky field when objects are viewed through the material. Another effect can be veiling glare, as...
November 1, 2007
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
1.1 This test method covers the evaluation of specific light-transmitting and wide-angle-light-scattering properties of planar sections of materials such as essentially transparent plastic. Two...
June 10, 2000
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
Light that is scattered upon passing through a film or sheet of a material can produce a hazy or smoky field when objects are viewed through the material. Another effect can be veiling glare, as...
ASTM D1003-92
January 1, 1992
Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
A description is not available for this item.
Advertisement