ASTM International - ASTM D882-97

Standard Test Method for Tensile Properties of Thin Plastic Sheeting

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 9
ICS Code (Films and sheets): 83.140.10

Document History

April 1, 2026
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting and films (less than 1.0 mm (0.04 in.) in thickness). Note 1: Film is defined in...
August 1, 2018
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting and films (less than 1.0 mm (0.04 in.) in thickness). Note 1: Film is defined in...
August 1, 2012
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting and films (less than 1.0 mm (0.04 in.) in thickness). Note 1—Film is defined in...
April 1, 2010
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting and films (less than 1.0 mm (0.04 in.) in thickness). Note 1—Film is defined in...
January 1, 2009
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting, including film (less than 1.0 mm (0.04 in.) in thickness). Note 1—Film has been...
April 10, 2002
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting, including film (less than 1.0 mm (0.04 in.) in thickness). Note 1—Film has been...
April 10, 2002
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
1.1 This test method covers the determination of tensile properties of plastics in the form of thin sheeting, including film (less than 1.0 mm (0.04 in.) in thickness). Note 1—Film has been...
April 10, 2002
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
Tensile properties determined by this test method are of value for the identification and characterization of materials for control and specification purposes. Tensile properties may vary with...
ASTM D882-97
January 1, 1997
Standard Test Method for Tensile Properties of Thin Plastic Sheeting
A description is not available for this item.
Advertisement