FORD WSK-M5G39-B

COATING, UNDERBODY REPAIR, WATER DISPERSION

inactive
Buy Now
Organization: FORD
Publication Date: 3 July 1989
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadienerubber.

Document History

June 4, 2020
COATING, UNDERBODY REPAIR, WATER DISPERSION, HIGH TEMPERATURE STORAGE STABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadiene-rubber.
July 14, 2011
COATING, UNDERBODY REPAIR, WATER DISPERSION, HIGH TEMPERATURE STORAGE STABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadiene-rubber.
April 29, 2003
COATING, UNDERBODY REPAIR, WATER DISPERSION, HIGH TEMPERATURE STORAGE STABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadiene-rubber.
FORD WSK-M5G39-B
July 3, 1989
COATING, UNDERBODY REPAIR, WATER DISPERSION
1. SCOPE The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadienerubber.

References

Advertisement