ASTM International - ASTM B640-12a

Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 9
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from one of the following coppers:

Copper UNS No. Previously Used Designation Type of Copper
     
C10100 OFE Oxygen-free electronic
C10200 OF Oxygen-free without-residual oxidants
C12000 DLP Phosphorus-deoxidized, low-residual phosphorus
C12200 DHP Phosphorus-deoxidized, high-residual phosphorus
 

Note 1-Fittings used for soldered or brazed connections in air conditioning and refrigeration systems are described in ASME Standard B 16.22.Note 2-The assembly of copper tubular systems by soldering is described in Practice B828.Note 3-Solders for joining copper tubular systems by descirbed in Specification B32. The requirements for acceptable fluxes for these systems are described in Specification B813.

1.2 Copper UNS No. C12200 shall be furnished, unless otherwise specified. The copper tube shall be supplied in annealed coils or drawn temper straight lengths.

1.3 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for welded copper for air conditioning and refrigeration service for use in connections, repairs, and alterations. The material of manufacture shall... View More

Document History

January 1, 2021
Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from...
ASTM B640-12a
October 1, 2012
Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from...
April 1, 2012
Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from...
April 1, 2007
Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from...
March 15, 2006
Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from...
September 10, 2000
Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
1.1 This specification establishes the requirements for welded copper tube for air conditioning and refrigeration service for use in connections, repairs, and alterations. The tube shall be made from...
Advertisement