ASTM International - ASTM B974/B974M-12a

Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 5
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260 and C49340 suitable for high-speed screw machine work, or for general applications.

1.2 Typically, product made to this specification is furnished as straight lengths, or coils when requested.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire
1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260, C49265, C49340, and C49345 suitable for high-speed screw machine...
October 1, 2016
Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire
1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260, C49265, C49340, and C49345 suitable for high-speed screw machine...
ASTM B974/B974M-12a
October 1, 2012
Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire
1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260 and C49340 suitable for high-speed screw machine work, or for...
April 1, 2012
Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire
1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260 and C49340 suitable for high-speed screw machine work, or for...
October 1, 2010
Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire
1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250 and C49260 suitable for high-speed screw machine work, or for general...
Advertisement