ASTM International - ASTM D2287-81(1988)e1
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| Page Count: | 4 |
Document History
February 1, 2026
Standard Classification System and Basis for Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This classification system standard covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90?% vinyl chloride. The remaining...
November 1, 2019
Standard Classification System and Basis for Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This classification system standard covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining...
October 1, 2012
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This specification covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % can include...
September 1, 2011
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This specification covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include...
January 15, 2010
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This specification covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include...
January 1, 2001
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This specification covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include...
January 1, 2001
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
1.1 This specification covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include...
ASTM D2287-81(1988)e1
January 1, 1981
Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
A description is not available for this item.