ASTM International - ASTM D3173-87(1996)
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Solid fuels): | 75.160.10 |
Document History
April 1, 2011
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
Moisture as determined by this test method is used for calculating other analytical results to a moisture free basis using procedures in Practice D3180. Moisture percent determined by this test...
February 1, 2008
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
1.1 This test method covers the determination of moisture in the analysis sample of coal or coke. It is used for calculating other analytical results to a dry basis. When used in conjunction with the...
April 10, 2003
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
Moisture as determined by this test method is used for calculating other analytical results to a moisture free basis using procedures in Practice D 3180
. Moisture percent determined by this test...
October 10, 2002
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
1.1 This test method covers the determination of moisture in the analysis sample of coal or coke. It is used for calculating other analytical results to a dry basis. When used in conjunction with the...
November 10, 2000
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
1.1 This test method covers the determination of moisture in the analysis sample of coal or coke. It is used for calculating other analytical results to a dry basis. When used in conjunction with the...
ASTM D3173-87(1996)
January 1, 1987
Standard Test Method for Moisture in the Analysis Sample of Coal and Coke
A description is not available for this item.
January 1, 1973
Standard Test Method for Moisture In The Analysis Sample Of Coal And Coke
A description is not available for this item.