ASTM International - ASTM B106-96(2002)e1

Standard Test Methods for Flexivity of Thermostat Metals

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1996
Status: inactive
Page Count: 6
ICS Code (Mechanical testing of metals): 77.040.10
significance And Use:

These test methods are used for determining response to temperature change or flexivity of thermostat metal. The flexivity is calculated from the temperatures, dimensions of specimen, and the... View More

scope:

1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals.

1.1.1 Test Method A-Tested in the form of flat strip 0.012 in. (0.30 mm) or over in thickness.

1.1.2 Test Method B-Tested in the form of spiral coils less than 0.012 in. in thickness.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Test Methods for Flexivity of Thermostat Metals
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A—Tested in the...
November 1, 2019
Standard Test Methods for Flexivity of Thermostat Metals
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A—Tested in the...
August 1, 2013
Standard Test Methods for Flexivity of Thermostat Metals
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A—Tested in the...
April 1, 2008
Standard Test Methods for Flexivity of Thermostat Metals
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A—Tested in the...
January 10, 1996
Standard Test Methods for Flexivity of Thermostat Metals
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A—Tested in the...
ASTM B106-96(2002)e1
January 10, 1996
Standard Test Methods for Flexivity of Thermostat Metals
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A—Tested in the...
Advertisement