ASTM International - ASTM E774-92

Standard Specification for Sealed Insulating Glass Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 4
ICS Code (Doors and windows): 91.060.50

Document History

June 10, 1997
Standard Specification for the Classification of the Durability of Sealed Insulating Glass Units (Withdrawn 2006)
1.1 This specification is applicable to those sealed insulating glass units, with one or two airspaces, which are preassembled and sealed with organic sealant(s). 1.2 This specification is primarily...
ASTM E774-92
January 1, 1992
Standard Specification for Sealed Insulating Glass Units
A description is not available for this item.
Advertisement