ASTM International - ASTM D3381/D3381M-12

Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2012
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers asphalt cements graded by viscosity at 60°C [140°F] for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify the applicable table of limits. In the event the purchaser does not specify limits, Table 1 shall apply. For asphalt cements graded by penetration at 25°C [77°F]. See Specification D946. If needed, volume corrections for asphalt cements should be made according to Practice D4311.

TABLE 1 Requirements for Asphalt Cement, Viscosity Graded at 60°C [140°F]Note 1-Grading based on original asphalt.

Test Viscosity Grade
AC-2.5 AC-5 AC-10 AC-20 AC-30 AC-40
Viscosity, 60°C [140°F], Pa·s 25 ± 5 50 ± 10 100 ± 20 200 ± 40 300 ± 60 400 ± 80
Viscosity, 135°C [275°F], min, mm

2/s

80 110 150 210 250 300
Penetration, 25°C [77°F], 100 g, 5 s, min 200 120 70 40 30 20
Flash point, Cleveland open cup, min,°C [°F] 165 [325] 175 [350] 220 [425] 230 [450] 230 [450] 230 [450]
Solubility in trichloroethylene, min, % 99.0 99.0 99.0 99.0 99.0 99.0
Tests on residue from thin-film oven test:            
 Viscosity, 60°C [140°F], max, Pa·s 125 250 500 1000 1500 2000
 Ductility, 25°C [77°F], 5 cm/min, min, cm 100

A

100 50 20 15 10

A If ductility is less than 100, material will be accepted if ductility at 15°C [60°F] is 100 minimum at a pull rate of 5 cm/min.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers three sets of physical requirement limits for asphalt cements graded by viscosity at a specified temperature for use in pavement construction. The purchaser shall... View More

Document History

October 1, 2024
Standard Specification for Viscosity-Graded Asphalt Binder for Use in Pavement Construction
1.1 This specification covers asphalt binders graded by viscosity at 60?°C [140?°F] for use in pavement construction. Four sets of limits are offered in this specification. The purchaser shall...
December 15, 2018
Standard Specification for Viscosity-Graded Asphalt Binder for Use in Pavement Construction
1.1 This specification covers asphalt binders graded by viscosity at 60 °C [140 °F] for use in pavement construction. Four sets of limits are offered in this specification. The purchaser shall...
June 1, 2013
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 60°C [140°F] for use in pavement construction. Four sets of limits are offered in this specification. The purchaser shall specify...
ASTM D3381/D3381M-12
December 1, 2012
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 60°C [140°F] for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify...
December 1, 2009
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 60°C [140°F] for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify...
Advertisement