ASTM International - ASTM D7850-13

Standard Specification for Biological Properties of Industry Reference Materials (IRM)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2013
Status: inactive
Page Count: 4
ICS Code (Manufacturing processes in the rubber and plastics industries): 83.020
ICS Code (Rubber): 83.060
scope:

1.1 This specification covers the biological quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards.

1.2 IRMs, as evaluated and referenced in Practice D4678, are vitally important to conduct product, specification, and development testing in the rubber and carbon black industries.

1.3 Before a new lot of material can be accepted as an IRM, it must comply with the specifications prescribed in this specification. However, these specifications are only part of the requirements. Other requirements as given in Practice D4678 shall be met before a candidate material can be formally accepted as a biological IRM.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the biological quality specifications or requirements, or both, for Industry Reference Materials (IRMs) used to conduct product, specification, and development testing in... View More

Document History

May 1, 2024
Standard Specification for Biological Properties of Industry Reference Materials (IRM)
1.1 This specification covers the biological quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2 IRMs, as...
November 1, 2019
Standard Specification for Biological Properties of Industry Reference Materials (IRM)
1.1 This specification covers the biological quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2 IRMs, as...
June 1, 2018
Standard Specification for Biological Properties of Industry Reference Materials (IRM)
1.1 This specification covers the biological quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2 IRMs, as...
ASTM D7850-13
January 1, 2013
Standard Specification for Biological Properties of Industry Reference Materials (IRM)
1.1 This specification covers the biological quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2 IRMs, as...
Advertisement