ASTM International - ASTM C845/C845M-12
Standard Specification for Expansive Hydraulic Cement
| Organization: | ASTM International |
| Publication Date: | 15 December 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers hydraulic cements that expand during the early hardening period after setting.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers hydraulic cements that expand during the early hardening period after setting. The cement covered by this specification is suitable for use in shrinkage-compensati
Document History