ASTM International - ASTM D3265-13
Standard Test Method for Carbon Black—Tint Strength
| Organization: | ASTM International |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
significance And Use:
4.1 For the broad range of commercial rubber grade carbon blacks, tint strength is highly dependent upon particle size. Tint strength can be used as an indication of particle size; however, tint... View More
scope:
1.1 This test method covers the determination of the tint strength of carbon black relative to an industry tint reference black (ITRB).
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History