ASTM International - ASTM F1646-13

Standard Terminology Relating to Safety and Traction for Footwear

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2013
Status: inactive
Page Count: 3
ICS Code (Clothing industry (Vocabularies)): 01.040.61
ICS Code (Clothes): 61.020
scope:

1.1 This terminology standard covers terminology used in safety and traction for footwear and related material.

1.2 Words adequately defined in standard dictionaries are not included. Included are words that are particular to this industry.

Note 1-The following standards are currently under the jurisdiction of ASTM Committee F13 on Safety and Traction for Footwear and are included in 2.1: Test Methods F489, F609, and F694; Practices F695 and F1637; and Guides F802 and F1240.

Advertisement