ASTM International - ASTM D7353-07(2013)

Standard Practice for Sampling of Liquids in Waste Management Activities Using a Peristaltic Pump

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 4
ICS Code (Pumps): 23.080
significance And Use:

5.1 This practice can be used in sampling drums, tanks, and similar containers and in sampling monitoring and waste wells including small diameter (1 in.) wells. The pump can collect samples from... View More

scope:

1.1 This practice covers the use of a peristaltic pump for sampling liquids from multiple depths. It is applicable for a wide range of fluids including: high-viscosity fluids, aggressive and corrosive fluids, high-purity solutions and abrasive fluids. It is especially useful for sampling liquids that require complete isolation from the pump.

1.2 This practice includes the determination of sample depth, pump set up and collecting a sample to be analyzed.

1.3 This practice is not intended to give detailed instructions for running a peristaltic pump or recommend which peristaltic pump to purchase. It instructs the field personnel how to connect the pump and collect a sample.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2021
Standard Practice for Sampling of Liquids in Waste Management Activities Using a Peristaltic Pump
1.1 This practice covers the use of a peristaltic pump for sampling liquids from multiple depths. It is applicable for a wide range of fluids including: high-viscosity fluids, aggressive and...
ASTM D7353-07(2013)
February 1, 2013
Standard Practice for Sampling of Liquids in Waste Management Activities Using a Peristaltic Pump
5.1 This practice can be used in sampling drums, tanks, and similar containers and in sampling monitoring and waste wells including small diameter (1 in.) wells. The pump can collect samples from...
May 1, 2007
Standard Practice for Sampling of Liquids in Waste Management Activities Using a Peristaltic Pump
This practice can be used in sampling drums, tanks, and similar containers and in sampling monitoring and waste wells including small diameter (1 in.) wells. The pump can collect samples from...
Advertisement