ASTM International - ASTM D3144-00(2013)e1
Standard Specification for Crosslinked Poly(Vinylidene Fluoride) Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 15 January 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification covers semirigid, flame-retardant, crosslinked poly(vinylidene fluoride) heat-shrinkable tubing for electrical insulation purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated.
Note 1-This standard is similar but not identical to IEC 60684-3-228.
1.2 The values stated in inch-pound units are to be regarded as the standard, except temperature which shall be stated in degrees Celsius. Values in parentheses are for information only.
abstract:
This specification covers semirigid, flame-retardant, crosslinked poly(vinylidene fluoride) heat-shrinkable tubing for electrical insulation purposes. It is supplied in an expanded form and will... View More
Document History