ASTM International - ASTM D1053-92a(2012)

Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2012
Status: inactive
Page Count: 9
ICS Code (Rubber): 83.060
significance And Use:

4.1 These test methods may be used to determine the subnormal temperature stiffening of flexible polymers or fabrics coated with flexible polymers. Temperatures at which the low temperature... View More

scope:

1.1 These test methods describe the use of a torsional apparatus for measuring the relative low temperature stiffening of flexible polymeric materials and fabrics coated therewith. A routine inspection and acceptance procedure, to be used as a pass-fail test at a specified temperature, is also described.

1.2 These test methods yield comparative data to assess the low temperature performance of flexible polymers and fabrics coated therewith.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
1.1 These test methods describe the use of a torsional apparatus for measuring the relative low temperature stiffening of flexible polymeric materials and fabrics coated therewith. A routine...
August 1, 2018
Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
1.1 These test methods describe the use of a torsional apparatus for measuring the relative low temperature stiffening of flexible polymeric materials and fabrics coated therewith. A routine...
ASTM D1053-92a(2012)
December 1, 2012
Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
4.1 These test methods may be used to determine the subnormal temperature stiffening of flexible polymers or fabrics coated with flexible polymers. Temperatures at which the low temperature modulus...
May 1, 2007
Standard Test Methods for Rubber Property-Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
These test methods may be used to determine the subnormal temperature stiffening of flexible polymers or fabrics coated with flexible polymers. Temperatures at which the low temperature modulus is a...
September 15, 1992
Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
1.1 These test methods describe the use of a torsional apparatus for measuring the relative low temperature stiffening of flexible polymeric materials and fabrics coated therewith. A routine...
September 15, 1992
Standard Test Methods for Rubber Property—Stiffening at Low Temperatures Flexible Polymers and Coated Fabrics
1.1 These test methods describe the use of a torsional apparatus for measuring the relative low temperature stiffening of flexible polymeric materials and fabrics coated therewith. A routine...
Advertisement