ASTM International - ASTM D7167-12
Standard Guide for Establishing Procedures to Monitor the Performance of Safety-Related Coating Service Level III Lining Systems in an Operating Nuclear Power Plant
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
significance And Use:
4.1 Establishment of an in-service linings monitoring program permits planning and prioritization of lining maintenance work as needed to maintain lining integrity and performance in nuclear... View More
scope:
1.1 This guide covers procedures for establishing a program to monitor the performance of Coating Service Level III lining (and coating) systems in operating nuclear power plants. Monitoring is an ongoing process of evaluating the condition of the in-service lining systems.
1.2 Coating Service Level III lining systems subject to this guide are generally those applied to metal substrates comprising raw water, condensate-quality water, or fuel oil wetted (that is, full or intermittent immersion) surfaces in systems that may include:
1.2.1 Service water piping upstream of safety-related components,
1.2.2 Service water pump internals (draft tube, volutes, and diffusers),
1.2.3 Service water heat exchangers including the channels, pass partitions, tubesheets, end bells, and covers
1.2.4 Service water strainers,
1.2.5 Reactor water storage tanks (RWSTs),
1.2.6 Refuel cavity water storage tanks,
1.2.7 Reactor makeup water system,
1.2.8 Component cooling water system,
1.2.9 Lube oil tanks for safety-related equipment, and
1.2.10 Emergency diesel fuel oil system.
1.3 It is the intent of this guide to provide a recommended basis for establishing a linings monitoring program, not to mandate a singular basis for all programs. Variations or simplifications of the program described in this guide may be appropriate for any given operating nuclear power plant depending on its licensing commitments. Similar guidelines may be applicable for certain Coating Service Level II applications such as fluid immersion systems.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History